Status: | Unknown |
---|---|
Series: | LJT-R/TV-R Series |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$37.08
|
4,527
in stock
|
Buy Now | |
Electro Enterprises
from US$7.03
|
1,941
in stock
|
Buy Now | |
PEI-Genesis
from US$14.75
|
798
in stock
|
Buy Now | |
Avnet America
from US$8.20
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$43.18
|
37
in stock
|
Buy Now | |
element14
from US$46.13
|
37
in stock
|
Buy Now | |
TTI Europe
from US$11.60
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,224
in stock
|
Buy Now | |
Heilind Electronics
-
|
408
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | LJT-R/TV-R Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | MIL-DTL-38999 Series III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Size | 12 |
CIRCULAR CONTACT, COAX, SOCKET, CRIMP | Farnell |
38999 SIZE 12 SKT-SHIELDED | PEI-Genesis |
Circular Contact, Coax, Socket, Crimp | Newark Electronics |
38999 CON COAX 12 SKT 21-033123-546 | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
For Use With | MIL-C-38999 Series III & MIL-C-83538 Series Circular Connectors |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BOOT | Avnet Abacus |
Where can I find additional details, specifications and documents for a M39029/75-416?
Additional datasheets, footprints and schematics for M39029/75-416 are listed on our Part Details page. You can also find images and similar parts to M39029/75-416 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/75-416 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/75-416 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/75-416 fall under?
The M39029/75-416 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/75-416 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/75-416 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/75-416 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/75-416 have stock available?
Authorised distributors including Farnell, Electro Enterprises, PEI-Genesis, Avnet America and Newark Electronics have stock available or on a lead time for M39029/75-416.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/75-416 often in real-time on the comparison pages.
What if I can't find stock of M39029/75-416?
You can fill out our help required form which you can use to request a quote for M39029/75-416 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.