Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Prices starting from US$0.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
420
in stock
|
Buy Now | |
Electro Enterprises
from US$0.63
|
16,058
in stock
|
Buy Now | |
TTI Europe
from US$2.76
|
7,146
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.04
|
5,212
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
4,006
in stock
|
Buy Now | |
element14
from US$1.73
|
4,006
in stock
|
Buy Now | |
Farnell
from US$2.45
|
4,006
in stock
|
Buy Now | |
Avnet America
from US$0.77
|
3,888
in stock
|
Buy Now | |
PEI-Genesis
from US$2.61
|
3,708
in stock
|
Buy Now | |
Heilind Electronics
from US$2.04
|
1,737
in stock
|
Buy Now | |
RS Americas
from US$1.97
|
94
in stock
|
Buy Now |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | Deutsch MIL-DTL-38999 Series Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2018) |
SKT CONTACT CRIMP SIZE 16 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
For Use With | JT MIL-DTL-38999 II Series Connectors |
RoHS Compliant | Yes |
Circular Contact, Skt, 20-16Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP | element14 |
38999 II CON 16 SKT | PEI-Genesis |
D38999 size 16 socket contact | RS |
Contact Socket Jt Crimp Contact Size 16 | Amphenol Aerospace M39029/57-358 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/57-358?
Additional datasheets, footprints and schematics for M39029/57-358 are listed on our Part Details page. You can also find images and similar parts to M39029/57-358 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/57-358 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/57-358 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/57-358 fall under?
The M39029/57-358 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/57-358 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/57-358 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/57-358 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/57-358 have stock available?
Authorised distributors including Electro Enterprises, TTI Europe, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for M39029/57-358.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/57-358 often in real-time on the comparison pages.
What if I can't find stock of M39029/57-358?
You can fill out our help required form which you can use to request a quote for M39029/57-358 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.