Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
746
in stock
|
Buy Now | |
Electro Enterprises
from US$0.70
|
16,641
in stock
|
Buy Now | |
Avnet America
from US$1.90
|
5,000
in stock
|
Buy Now | |
PEI-Genesis
from US$1.50
|
4,090
in stock
|
Buy Now | |
RS Americas
from US$1.80
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$4.25
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.25
|
1
in stock
|
Buy Now | |
TTI Europe
from US$0.94
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
FEMALE CONTACT, DIAGNOSTICS, SIZE 16, WIRE GAUGE 20 AWG, DiagnosticGrade Series | Amphenol Sine Systems M39029/5-117 | RS Americas |
Size 16, 20AWG Female Contact | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
26482 SII CRIMP CON 16 SKT | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/5-117?
Additional datasheets, footprints and schematics for M39029/5-117 are listed on our Part Details page. You can also find images and similar parts to M39029/5-117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/5-117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/5-117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/5-117 fall under?
The M39029/5-117 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/5-117 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/5-117 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/5-117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/5-117 have stock available?
Authorised distributors including Electro Enterprises, Avnet America, PEI-Genesis, Newark Electronics and RS Americas have stock available or on a lead time for M39029/5-117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/5-117 often in real-time on the comparison pages.
What if I can't find stock of M39029/5-117?
You can fill out our help required form which you can use to request a quote for M39029/5-117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.