Status: | Unknown |
---|---|
Series: | Miniature Cylindrical Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.66
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.54
|
171,932
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.05
|
6,251
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
4,850
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
4,850
in stock
|
Buy Now | |
Heilind Electronics
from US$4.05
|
2,083
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
844
in stock
|
Buy Now | |
element14
from US$1.65
|
838
in stock
|
Buy Now | |
Farnell
from US$1.90
|
838
in stock
|
Buy Now | |
WireMasters
-
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now |
Product Range | Miniature Cylindrical Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Gold Plated Contacts |
CIRCULAR CONTACT, SKT, 20-16AWG, CRIMP | element14 |
26482 series 2 size 16 socket contact | RS |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Compliant |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
MIL CONTCT SOC ASSY 100504L | Heilind Electronics Asia |
Contact Socket Assyembly, 100504L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/5-116 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
316-1616-089-L |Tri-Star M39029/5-116 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/5-116?
Additional datasheets, footprints and schematics for M39029/5-116 are listed on our Part Details page. You can also find images and similar parts to M39029/5-116 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/5-116 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/5-116 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/5-116 fall under?
The M39029/5-116 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/5-116 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/5-116 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/5-116 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/5-116 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for M39029/5-116.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/5-116 often in real-time on the comparison pages.
What if I can't find stock of M39029/5-116?
You can fill out our help required form which you can use to request a quote for M39029/5-116 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.