Status: | Unknown |
---|---|
Series: | PTSE Series |
RoHS: | Unknown |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.91
|
No stock
|
Buy Now | |
PEI-Genesis
from US$0.98
|
340,631
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
9,580
in stock
|
Buy Now | |
Electro Enterprises
from US$0.86
|
1,583
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
7,518
in stock
|
Buy Now | |
Heilind Electronics
-
|
2,506
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
element14
from US$1.53
|
-
|
Buy Now | |
TTI Europe
from US$0.80
|
-
|
Buy Now |
Product Range | PTSE Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-C-26482 Series I Circular Connectors |
Status: | Unknown |
---|---|
Series: | MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II |
RoHS: | Unknown |
Product Range | MIL-C-26482 Series 1, MIL-C-26500 & MIL-C-81703 Series II |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
RoHS Compliant | Yes |
Contact, Socket, 20-16Awg, Crimp | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
26482 SERIES I CON 16 SKT | PEI-Genesis |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a M39029/32-247?
Additional datasheets, footprints and schematics for M39029/32-247 are listed on our Part Details page. You can also find images and similar parts to M39029/32-247 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/32-247 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/32-247 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/32-247 fall under?
The M39029/32-247 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/32-247 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/32-247 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/32-247 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/32-247 have stock available?
Authorised distributors including PEI-Genesis, Newark Electronics, Electro Enterprises, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for M39029/32-247.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/32-247 often in real-time on the comparison pages.
What if I can't find stock of M39029/32-247?
You can fill out our help required form which you can use to request a quote for M39029/32-247 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.