Status: | Unknown |
---|---|
Series: | MIL-C-26482 Series 1 MIL-C-26500 |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.98
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.45
|
50,819
in stock
|
Buy Now | |
Newark Electronics
from US$12.53
|
772
in stock
|
Buy Now | |
RS Americas
from US$0.74
|
92
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
30,091
in stock
|
Buy Now | |
Heilind Electronics
-
|
10,030
in stock
|
Buy Now | |
Avnet America
from US$0.53
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
TTI Europe
from US$1.22
|
-
|
Buy Now |
Product Range | MIL-C-26482 Series 1 MIL-C-26500 |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-C-26482 Series I MIL-C-26500 and MIL-C-81703 Series II Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Cadmium (27-Jun-2018) |
Contact Size | 20 |
Contact Termination | Crimp |
Contact Pin 4160-202-2031L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/31-627 | RS Americas |
CRIMP PIN, MIL-C-26500, SIZE 20 | element14 |
PIN CONTACT CRIMP SIZE 20 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
MIL-C-26482 SERIES I CRIMP | Avnet America |
Where can I find additional details, specifications and documents for a M39029/31-627?
Additional datasheets, footprints and schematics for M39029/31-627 are listed on our Part Details page. You can also find images and similar parts to M39029/31-627 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/31-627 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/31-627 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/31-627 fall under?
The M39029/31-627 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/31-627 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/31-627 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/31-627 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/31-627 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, Heilind Electronics Asia and Heilind Electronics have stock available or on a lead time for M39029/31-627.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/31-627 often in real-time on the comparison pages.
What if I can't find stock of M39029/31-627?
You can fill out our help required form which you can use to request a quote for M39029/31-627 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.