Status: | Unknown |
---|---|
Series: | 48 Series |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.67
|
No stock
|
Buy Now | |
Electro Enterprises
from US$0.51
|
72,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
6,666
in stock
|
Buy Now | |
Rapid Electronics
from US$1.68
|
6,666
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
6,666
in stock
|
Buy Now | |
Avnet America
from US$0.43
|
6,205
in stock
|
Buy Now | |
TTI Europe
from US$0.73
|
4,330
in stock
|
Buy Now | |
element14
from US$3.72
|
121
in stock
|
Buy Now | |
RS Americas
from US$0.79
|
103
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
9,741
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,247
in stock
|
Buy Now |
Product Range | 48 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | Amphenol MIL-C-26500 Series 48 Wire Splice Connectors |
CIRCULAR CONTACT, PIN, 20-16AWG, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | MIL-C-26482 Series 1 MIL-C-26500 & MIL-C-81703 Series II |
RoHS: | Unknown |
Product Range | MIL-C-26482 Series 1 MIL-C-26500 & MIL-C-81703 Series II |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | Amphenol MIL-C-26500 Series 48 Wire Splice Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | Cadmium (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
Cont Pin |Deutsch Te Connectivity M39029/31-229 | Newark Electronics |
Circular MIL Spec Contacts CRIMP PIN CONTACT | Rapid Electronics |
Contact Pin 4160-204-1631L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/31-229 | RS Americas |
4160-204-1631L | Heilind Electronics Asia |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a M39029/31-229?
Additional datasheets, footprints and schematics for M39029/31-229 are listed on our Part Details page. You can also find images and similar parts to M39029/31-229 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/31-229 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/31-229 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/31-229 fall under?
The M39029/31-229 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/31-229 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/31-229 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/31-229 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/31-229 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for M39029/31-229.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/31-229 often in real-time on the comparison pages.
What if I can't find stock of M39029/31-229?
You can fill out our help required form which you can use to request a quote for M39029/31-229 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.