Status: | Unknown |
---|---|
Series: | MIL-DTL-5015 RR Series |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.08
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.00
|
102,529
in stock
|
Buy Now | |
PEI-Genesis
from US$1.22
|
12,512
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
2,096
in stock
|
Buy Now | |
Newark Electronics
from US$8.75
|
800
in stock
|
Buy Now | |
RS Americas
from US$4.02
|
48
in stock
|
Buy Now | |
Avnet America
from US$1.33
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
27,321
in stock
|
Buy Now | |
Heilind Electronics
-
|
9,107
in stock
|
Buy Now | |
element14
from US$2.20
|
-
|
Buy Now |
Product Range | MIL-DTL-5015 RR Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | Circular Connectors |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Gender | Socket |
---|---|
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-DTL-5015 Series Connector |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
RoHS Compliant | No |
Contact Skt 16-20Awg Crimp Sz 16 | Amphenol Industrial M39029/30-218 | RS Americas |
Contact SKT Crimp ST Cable Mount T/R | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
5015 RR CON 16 SKT | PEI-Genesis |
Where can I find additional details, specifications and documents for a M39029/30-218?
Additional datasheets, footprints and schematics for M39029/30-218 are listed on our Part Details page. You can also find images and similar parts to M39029/30-218 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/30-218 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/30-218 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/30-218 fall under?
The M39029/30-218 is listed under Connectors > Circular Connectors & Components > Circular Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to M39029/30-218 when available in the Circular Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/30-218 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/30-218 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M39029/30-218 have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, TTI Europe, Newark Electronics and RS Americas have stock available or on a lead time for M39029/30-218.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/30-218 often in real-time on the comparison pages.
What if I can't find stock of M39029/30-218?
You can fill out our help required form which you can use to request a quote for M39029/30-218 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.