Status: | Unknown |
---|---|
Series: | D38999 Series III Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.01
|
1,241
in stock
|
Buy Now | |
Electro Enterprises
from US$1.05
|
9,112
in stock
|
Buy Now | |
PEI-Genesis
from US$11.50
|
217
in stock
|
Buy Now | |
Newark Electronics
from US$14.22
|
217
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$7.28
|
-
|
Buy Now | |
element14
from US$2.16
|
-
|
Buy Now |
Product Range | D38999 Series III Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | Amphenol's D38999 Series III |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Approval Category | MIL-DTL-38999 Series III |
Contact Size | 16 |
Contact Termination | Crimp |
Current Rating | 13A |
CRIMP SOCKET, D38999, SIZE 16 | Farnell |
38999 CON 16 SKT CTV 1500 CYC | PEI-Genesis |
Circular Connector Contact, Socket, 20 Awg, 16 Awg, Crimp, Gold, D38999 Series Iii Series Rohs Compliant: Yes |Amphenol Industrial M39029/106-616 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Unknown |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 20AWG |
For Use With | MIL-DTL-38999 Series III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | Cadmium (27-Jun-2018) |
Contact Size | 16 |
Contact Termination | Crimp |
MILSPEC ELEC CONTACT, 16 SKT | Heilind Electronics Asia |
CRIMP SKT, 38999, 1500 CYCLE, SIZE16 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/106-616?
Additional datasheets, footprints and schematics for M39029/106-616 are listed on our Part Details page. You can also find images and similar parts to M39029/106-616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/106-616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/106-616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/106-616 fall under?
The M39029/106-616 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/106-616 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/106-616 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/106-616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/106-616 have stock available?
Authorised distributors including Electro Enterprises, Farnell, PEI-Genesis, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for M39029/106-616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/106-616 often in real-time on the comparison pages.
What if I can't find stock of M39029/106-616?
You can fill out our help required form which you can use to request a quote for M39029/106-616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.