Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.22
|
760,189
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
587,590
in stock
|
Buy Now | |
Electro Enterprises
from US$0.22
|
243,826
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.31
|
144,772
in stock
|
Buy Now | |
PEI-Genesis
from US$0.36
|
132,750
in stock
|
Buy Now | |
Heilind Electronics
from US$1.31
|
48,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
11,220
in stock
|
Buy Now | |
element14
from US$0.63
|
11,220
in stock
|
Buy Now | |
Farnell
from US$0.55
|
11,220
in stock
|
Buy Now | |
RS Americas
from US$0.40
|
7,528
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Sager
from US$4.31
|
-
|
Buy Now |
For Use With | Tristar MIL-DTL-24308 Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Mil D-Sub Pin Crimp & Poke Contact | RS |
Status: | Unknown |
---|---|
Series: | Combo D Series |
RoHS: | Unknown |
For Use With | Subminiature D Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | Combo D Series |
Cable Diameter Max | 0.81mm |
Cable Diameter Min | 0.51mm |
Contact Termination | Crimp |
Contact Type | Machined |
Gender | Plug |
Wire Area Size Max | 0.52mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Status: | Unknown |
---|---|
Series: | M39029 Series |
RoHS: | Unknown |
For Use With | MIL-C-24308 D Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Termination Type | Crimp |
Product Range | M39029 Series |
SVHC | Cadmium (27-Jun-2018) |
Contact Termination | Crimp |
Contact Type | Machined |
Wire Size (AWG) | 24AWG to 20AWG |
Deutsch 2560-201-2031L Crimp Pin Contact, Gold, Size 20, 2420 AWG, HD Series | TE Connectivity DEUTSCH M39029/64-369 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Tristar MIL-DTL-24308 Series D-Sub Connectors |
---|---|
Contact Gender | Pin |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 20AWG |
RoHS Compliant | Yes |
DSUB CON D*MA PIN CRP1 A156 | PEI-Genesis |
D-Sub Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | M39029 Series |
RoHS: | Unknown |
Product Range | M39029 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | Tristar MIL-DTL-24308 Series D-Sub Connectors |
Where can I find additional details, specifications and documents for a M39029/64-369?
Additional datasheets, footprints and schematics for M39029/64-369 are listed on our Part Details page. You can also find images and similar parts to M39029/64-369 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/64-369 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/64-369 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/64-369 fall under?
The M39029/64-369 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M39029/64-369 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/64-369 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/64-369 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/64-369 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Electro Enterprises, Heilind Electronics Asia and PEI-Genesis have stock available or on a lead time for M39029/64-369.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/64-369 often in real-time on the comparison pages.
What if I can't find stock of M39029/64-369?
You can fill out our help required form which you can use to request a quote for M39029/64-369 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.