Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series I III |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
41,625
in stock
|
Buy Now | |
Electro Enterprises
from US$0.16
|
886,166
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
719,067
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
495,049
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
239,689
in stock
|
Buy Now | |
PEI-Genesis
from US$0.23
|
138,420
in stock
|
Buy Now | |
Farnell
from US$1.09
|
59,343
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
40,127
in stock
|
Buy Now | |
RS Americas
from US$0.53
|
13,003
in stock
|
Buy Now | |
element14
from US$0.41
|
10,186
in stock
|
Buy Now | |
Powell Electronics
from US$0.46
|
4,092
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
1,526
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
95
in stock
|
Buy Now |
Contact Gender | Pin |
---|---|
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 22AWG |
Contact Termination Type | Crimp |
Contact Plating | Gold Plated Contacts |
Product Range | MIL-DTL-38999 Series I III |
38999 I II III CON 22D PIN | PEI-Genesis |
CRIMP CONTACT, PIN, 38999, SIZE 22 | Farnell |
D38999 size 22D pin contact | RS |
Circular Contact, Pin, 28-22Awg, Crimp | Newark Electronics |
CIRCULAR CONTACT, PIN, 28-22 AWG, CRIMP | element14 |
Amphenol Aerospace Pin Contact, Size 22D, Male, Machined, 28 ... 22AWG | Distrelec |
Status: | Unknown |
---|---|
Series: | MIL-DTL-38999 Series |
RoHS: | Unknown |
Product Range | MIL-DTL-38999 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Wire Size AWG Min | 28AWG |
For Use With | Amphenol MIL-DTL-38999 Series I & III Circular Connectors |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jun-2015) |
Contact Size | 22 |
Contact Termination | Crimp |
38999 CON 22D PIN 38941-22L | Heilind Electronics Asia |
AMPLIMITE Crimp Snap-in Pin Contact forD38999 3/4 Sz 22 Org/Blu/Blk | TE Connectivity DEUTSCH M39029/58-360 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact PIN Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M39029/58-360?
Additional datasheets, footprints and schematics for M39029/58-360 are listed on our Part Details page. You can also find images and similar parts to M39029/58-360 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/58-360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/58-360 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/58-360 fall under?
The M39029/58-360 is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/58-360 when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/58-360 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/58-360 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/58-360 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics Asia, TTI Europe, Heilind Electronics and PEI-Genesis have stock available or on a lead time for M39029/58-360.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/58-360 often in real-time on the comparison pages.
What if I can't find stock of M39029/58-360?
You can fill out our help required form which you can use to request a quote for M39029/58-360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.