Status: | Unknown |
---|---|
Series: | Miniature Cylindrical Series |
RoHS: | Unknown |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.48
|
1
in stock
|
Buy Now | |
Electro Enterprises
from US$0.90
|
31,334
in stock
|
Buy Now | |
PEI-Genesis
from US$1.03
|
1,717
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.85
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$6.47
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
775
in stock
|
Buy Now | |
Powell Electronics
from US$1.09
|
441
in stock
|
Buy Now | |
Heilind Electronics
from US$1.85
|
383
in stock
|
Buy Now | |
RS Americas
from US$1.37
|
80
in stock
|
Buy Now | |
element14
from US$1.51
|
1
in stock
|
Buy Now | |
WireMasters
-
|
1,000
in stock
|
Buy Now | |
TTI Europe
from US$1.97
|
-
|
Buy Now |
Product Range | Miniature Cylindrical Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Gold Plated Contacts |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Compliant |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 12AWG |
Wire Size AWG Min | 14AWG |
Contact Plating | Gold Plated Contacts |
Contact Size | 12 |
RoHS Compliant | Yes |
Contact Pin 0641-3-1231L, Crimped Contact Series | TE Connectivity DEUTSCH M39029/4-113 | RS Americas |
PIN CONTACT SIZE 12 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
26482 II CON 12 PIN | PEI-Genesis |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a M39029/4-113?
Additional datasheets, footprints and schematics for M39029/4-113 are listed on our Part Details page. You can also find images and similar parts to M39029/4-113 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/4-113 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/4-113 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/4-113 fall under?
The M39029/4-113 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/4-113 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/4-113 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/4-113 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/4-113 have stock available?
Authorised distributors including Electro Enterprises, PEI-Genesis, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for M39029/4-113.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/4-113 often in real-time on the comparison pages.
What if I can't find stock of M39029/4-113?
You can fill out our help required form which you can use to request a quote for M39029/4-113 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.