Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | MIL-C-39029 Series |
RoHS: | Unknown |
Product Range | MIL-C-39029 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Contact Plating | Gold Plated Contacts |
Contact Size | 16 |
RoHS Compliant | Yes |
Circular Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a M39029/4-112?
Additional datasheets, footprints and schematics for M39029/4-112 are listed on our Part Details page. You can also find images and similar parts to M39029/4-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M39029/4-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M39029/4-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M39029/4-112 fall under?
The M39029/4-112 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to M39029/4-112 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M39029/4-112 you can contact the distributor directly for product support, shipping queries etc.
Is the M39029/4-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M39029/4-112 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for M39029/4-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M39029/4-112 often in real-time on the comparison pages.
What if I can't find stock of M39029/4-112?
You can fill out our help required form which you can use to request a quote for M39029/4-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.