Status: | Unknown |
---|---|
Series: | K Series / MIL-PRF-32535 |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 1812 [4532 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | K Series / MIL-PRF-32535 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ceramic Capacitor Multilayer Ceramic 25V | Rapid Electronics |
KEMET MLCC 25V 5% C0G TC 100nF SMD 1812 | Distrelec |
Ceramic Capacitor, Multilayer, Ceramic, 25V, 5% +Tol, 5% -Tol, C0G, 30Ppm/Cel Tc, 0.1Uf, Surface Mount, 1812 |Kemet M3253507E1Z104JZMB | Newark Electronics |
Cap Ceramic 0.1uF 25V C0G 5% SMD 1812 125°C | Avnet America |
Where can I find additional details, specifications and documents for a M3253507E1Z104JZMB?
Additional datasheets, footprints and schematics for M3253507E1Z104JZMB are listed on our Part Details page. You can also find images and similar parts to M3253507E1Z104JZMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3253507E1Z104JZMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3253507E1Z104JZMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3253507E1Z104JZMB fall under?
The M3253507E1Z104JZMB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M3253507E1Z104JZMB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3253507E1Z104JZMB you can contact the distributor directly for product support, shipping queries etc.
Is the M3253507E1Z104JZMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3253507E1Z104JZMB have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for M3253507E1Z104JZMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3253507E1Z104JZMB often in real-time on the comparison pages.
What if I can't find stock of M3253507E1Z104JZMB?
You can fill out our help required form which you can use to request a quote for M3253507E1Z104JZMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.