Status: | Unknown |
---|---|
Series: | K Series / MIL-PRF-32535 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | K Series / MIL-PRF-32535 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
3.30UF 10.0V | Avnet America |
Where can I find additional details, specifications and documents for a M3253506E2X335KZMB?
Additional datasheets, footprints and schematics for M3253506E2X335KZMB are listed on our Part Details page. You can also find images and similar parts to M3253506E2X335KZMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3253506E2X335KZMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3253506E2X335KZMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3253506E2X335KZMB fall under?
The M3253506E2X335KZMB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M3253506E2X335KZMB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3253506E2X335KZMB you can contact the distributor directly for product support, shipping queries etc.
Is the M3253506E2X335KZMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3253506E2X335KZMB have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for M3253506E2X335KZMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3253506E2X335KZMB often in real-time on the comparison pages.
What if I can't find stock of M3253506E2X335KZMB?
You can fill out our help required form which you can use to request a quote for M3253506E2X335KZMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.