Status: | Unknown |
---|---|
Series: | K Series / MIL-PRF-32535 |
RoHS: | Unknown |
Capacitance | 1000pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | K Series / MIL-PRF-32535 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ceramic Capacitor Multilayer Ceramic 100V | Rapid Electronics |
KEMET MLCC 100V 5% C0G TC 1nF SMD 0603 | Distrelec |
Ceramic Capacitor, Multilayer, Ceramic, 100V, 5% +Tol, 5% -Tol, C0G, 30Ppm/Cel Tc, 0.001Uf, Surface Mount, 0603 |Kemet M3253503E1B102JZMB | Newark Electronics |
Cap Ceramic Multilayer 0.001uF 100VDC 5% 2-Pin SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a M3253503E1B102JZMB?
Additional datasheets, footprints and schematics for M3253503E1B102JZMB are listed on our Part Details page. You can also find images and similar parts to M3253503E1B102JZMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3253503E1B102JZMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3253503E1B102JZMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3253503E1B102JZMB fall under?
The M3253503E1B102JZMB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M3253503E1B102JZMB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3253503E1B102JZMB you can contact the distributor directly for product support, shipping queries etc.
Is the M3253503E1B102JZMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3253503E1B102JZMB have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for M3253503E1B102JZMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3253503E1B102JZMB often in real-time on the comparison pages.
What if I can't find stock of M3253503E1B102JZMB?
You can fill out our help required form which you can use to request a quote for M3253503E1B102JZMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.