Status: | Unknown |
---|---|
Series: | K Series / MIL-PRF-32535 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 1000pF |
---|---|
Voltage Rating | 25V |
Ceramic Capacitor Case | 0402 [1005 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | K Series / MIL-PRF-32535 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Cap Ceramic Multilayer 0.001uF 25VDC 5% 2-Pin SMD Tray | Avnet America |
Where can I find additional details, specifications and documents for a M3253502E1Z102JZMB?
Additional datasheets, footprints and schematics for M3253502E1Z102JZMB are listed on our Part Details page. You can also find images and similar parts to M3253502E1Z102JZMB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3253502E1Z102JZMB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3253502E1Z102JZMB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3253502E1Z102JZMB fall under?
The M3253502E1Z102JZMB is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to M3253502E1Z102JZMB when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3253502E1Z102JZMB you can contact the distributor directly for product support, shipping queries etc.
Is the M3253502E1Z102JZMB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3253502E1Z102JZMB have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for M3253502E1Z102JZMB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3253502E1Z102JZMB often in real-time on the comparison pages.
What if I can't find stock of M3253502E1Z102JZMB?
You can fill out our help required form which you can use to request a quote for M3253502E1Z102JZMB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.