Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.00
|
2
in stock
|
Buy Now | |
TTI Europe
from US$20.07
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.65
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.97
|
1
in stock
|
Buy Now | |
element14
from US$17.78
|
1
in stock
|
Buy Now | |
Farnell
from US$19.97
|
1
in stock
|
Buy Now | |
Future Electronics
from US$16.06
|
-
|
Buy Now | |
Richardson RFPD
from US$17.33
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Ethertronics |
Silicon Core Number | M310220 |
Application Sub Type | Antenna |
Kit Contents | Demo Board M310220 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
EVB - EVALUATION BOARD | TTI Europe |
Evaluation board for BT/WLAN Antenna PN | RS |
Expansion board | Transfer Multisort Elektronik |
Demo Brd, 2.4Ghz Wifi/Ism/Bt/Zig Antenna | Newark Electronics |
DEMO BRD, 2.4GHZ WIFI/ISM/BT/ZIG ANTENNA | element14 |
M310220-01 GPS/GLONASS Ceramic Antenna Demo Board | Future Electronics |
EVAL BOARD BT/WLAN ANT M310220 | Rutronik |
Where can I find additional details, specifications and documents for a M310220-01?
Additional datasheets, footprints and schematics for M310220-01 are listed on our Part Details page. You can also find images and similar parts to M310220-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M310220-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M310220-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M310220-01 fall under?
The M310220-01 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to M310220-01 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M310220-01 you can contact the distributor directly for product support, shipping queries etc.
Is the M310220-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M310220-01 have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for M310220-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M310220-01 often in real-time on the comparison pages.
What if I can't find stock of M310220-01?
You can fill out our help required form which you can use to request a quote for M310220-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.