Status: | Unknown |
---|---|
Series: | M30 Series |
RoHS: | Compliant |
For Use With | Eaton M30 Series Pushbuttons, Selector Switches, Key-Operated Pushbuttons, Indicator Lights, E-Stops |
---|---|
Product Range | M30 Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Surface Mounting Enclosure, Switch | Newark Electronics |
SURFACE MOUNTING ENCLOSURE, 1X22 + 3X30 | Eaton - Cutler Hammer M30-FI4-PV | RS Americas |
Where can I find additional details, specifications and documents for a M30-FI4-PV?
Additional datasheets, footprints and schematics for M30-FI4-PV are listed on our Part Details page. You can also find images and similar parts to M30-FI4-PV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M30-FI4-PV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M30-FI4-PV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M30-FI4-PV fall under?
The M30-FI4-PV is listed under Switches & Relays > Switches > Switch Components > Switch Bodies / Enclosures.
Can I view similar or alternative parts?
You can view similar parts to M30-FI4-PV when available in the Switch Bodies / Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M30-FI4-PV you can contact the distributor directly for product support, shipping queries etc.
Is the M30-FI4-PV RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M30-FI4-PV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for M30-FI4-PV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M30-FI4-PV often in real-time on the comparison pages.
What if I can't find stock of M30-FI4-PV?
You can fill out our help required form which you can use to request a quote for M30-FI4-PV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.