Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Port Material | 17-4PH |
---|---|
Pressure Port/Fitting | 1/4 MBSPP |
Electrical Connection | Cable 2 ft |
Dimensions | 22.23 x 22.23 x 55.88mm, .87 x .87 x 2.2in |
Supply Voltage | 5V |
Accuracy | ±1% Span |
Overpressure | 2X Rated |
Output/Span | 0 – 100 mV |
Type | Gage |
Sensor Type | Industrial Pressure Transducers |
Pressure | 7bar |
Operating Temperature Range | -4 – 185°F, -20 – 85°C |
PRESS XDCR M3051-000002-017BG Pressure Sensor Type: Industrial Pressure Transducer Pressure: 17 bar Pressure: 246.56 psi Pressure Type: Gauge Supply Voltage Range: 5 V Industrial Pressure Transducer 17 bar 246.56 psi Gauge | Pressure Transducers And Transmitter | Part Number: M3051-000002-017BG | Internal Number: M3051-000002-017BG | TE Connectivity | TE Store |
Pressure Sensor 0V to 0.1V 0bar to 17bar Gauge | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRES XDCR 4-20MA OUT 2FT | Sager |
Where can I find additional details, specifications and documents for a M3051-000002-017BG?
Additional datasheets, footprints and schematics for M3051-000002-017BG are listed on our Part Details page. You can also find images and similar parts to M3051-000002-017BG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M3051-000002-017BG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M3051-000002-017BG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M3051-000002-017BG fall under?
The M3051-000002-017BG is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to M3051-000002-017BG when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M3051-000002-017BG you can contact the distributor directly for product support, shipping queries etc.
Is the M3051-000002-017BG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M3051-000002-017BG have stock available?
Authorised distributors including TE Store, Avnet America, RS Americas, Richardson RFPD and Sager have stock available or on a lead time for M3051-000002-017BG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M3051-000002-017BG often in real-time on the comparison pages.
What if I can't find stock of M3051-000002-017BG?
You can fill out our help required form which you can use to request a quote for M3051-000002-017BG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.