Status: | Unknown |
---|---|
Series: | M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers |
RoHS: | Compliant |
Product Range | M16C Family, M16C/Tiny Series, M16C/26A Group Microcontrollers |
---|---|
Architecture | M16C/60 |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 64KB |
RAM Memory Size | 2KB |
No. of Pins | 48Pins |
RoHS Compliant | Yes |
Mcu, 16Bit, 20Mhz, Lfqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a M30260F8AGP#U9A?
Additional datasheets, footprints and schematics for M30260F8AGP#U9A are listed on our Part Details page. You can also find images and similar parts to M30260F8AGP#U9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M30260F8AGP#U9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M30260F8AGP#U9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M30260F8AGP#U9A fall under?
The M30260F8AGP#U9A is listed under Semiconductors - ICs > Microcontrollers - MCU > Other 16 / 32 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to M30260F8AGP#U9A when available in the Other 16 / 32 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M30260F8AGP#U9A you can contact the distributor directly for product support, shipping queries etc.
Is the M30260F8AGP#U9A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M30260F8AGP#U9A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for M30260F8AGP#U9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M30260F8AGP#U9A often in real-time on the comparison pages.
What if I can't find stock of M30260F8AGP#U9A?
You can fill out our help required form which you can use to request a quote for M30260F8AGP#U9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.