Status: | Unknown |
---|---|
Series: | M16C Family M16C Tiny Series Microcontrollers |
RoHS: | Unknown |
Product Range | M16C Family M16C Tiny Series Microcontrollers |
---|---|
Architecture | - |
No. of Bits | 16bit |
CPU Speed | 20MHz |
Program Memory Size | 64KB |
RAM Memory Size | 2KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 39I/O's |
Embedded Interface Type | I2C UART |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
MCU Family | M16C |
MCU Series | M16C Tiny |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (12-Jan-2017) |
Clock Frequency | 20MHz |
Controller Family/Series | M16C |
Flash Memory Size | 64KB |
MPU Core Size | 16bit |
Memory Type | Flash |
Microprocessor/Controller Features | 2 Kbyte RAM 68 Kbyte ROM 16-bit Multifunction Timer UART/Clock Synchronous Serial Interface 10-bit A/D Converter DMAC CRC Calculation Circuit Watchdog Timer Main Clock Generation Circuit Sub Clock Generation Circuit On-chip Oscillator PLL Synthesizer Oscillation Stop Detection Function Voltage Detection Circuit |
No. of ADC Inputs | 12 |
No. of Timers | 10 |
Operating Temperature Max | 85°C |
MCU, 16BIT, 20MHZ, LQFP-48 | element14 |
Mcu, 16Bit, 20Mhz, Lqfp-48 | Newark Electronics |
Where can I find additional details, specifications and documents for a M30260F8AGP#U5A?
Additional datasheets, footprints and schematics for M30260F8AGP#U5A are listed on our Part Details page. You can also find images and similar parts to M30260F8AGP#U5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M30260F8AGP#U5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M30260F8AGP#U5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M30260F8AGP#U5A fall under?
The M30260F8AGP#U5A is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to M30260F8AGP#U5A when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M30260F8AGP#U5A you can contact the distributor directly for product support, shipping queries etc.
Is the M30260F8AGP#U5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M30260F8AGP#U5A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M30260F8AGP#U5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M30260F8AGP#U5A often in real-time on the comparison pages.
What if I can't find stock of M30260F8AGP#U5A?
You can fill out our help required form which you can use to request a quote for M30260F8AGP#U5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.