M2M LV MODBUS Industrial Automation & Control Gear by ABB Group

DIGITAL PANEL METER MODBUS 2 O/P 5A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$337.91

Distributor Stock
Logo for Farnell
Farnell
from US$337.91
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Digits / Alpha -
Meter Function AC Current / AC Voltage / Frequency / Power
Meter Range 50mA to 5A 10V to 500V 40Hz to 500Hz
Digit Height -
Panel Cutout Height 92mm
Panel Cutout Width 92mm
Supply Voltage Min -
Supply Voltage Max -
Operating Temperature Min -5°C
Operating Temperature Max 55°C
Product Range -

Alternative Descriptions

Digital Panel Meter, Modbus, 2 O/P, 5A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M2M LV MODBUS?

Additional datasheets, footprints and schematics for M2M LV MODBUS are listed on our Part Details page. You can also find images and similar parts to M2M LV MODBUS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M2M LV MODBUS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2M LV MODBUS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M2M LV MODBUS fall under?

The M2M LV MODBUS is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to M2M LV MODBUS when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M2M LV MODBUS you can contact the distributor directly for product support, shipping queries etc.

Is the M2M LV MODBUS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M2M LV MODBUS have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for M2M LV MODBUS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M2M LV MODBUS often in real-time on the comparison pages.

What if I can't find stock of M2M LV MODBUS?

You can fill out our help required form which you can use to request a quote for M2M LV MODBUS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay