Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Digits / Alpha | - |
---|---|
Meter Function | AC Current / AC Voltage / Frequency / Power |
Meter Range | 50mA to 5A 10V to 500V 40Hz to 500Hz |
Digit Height | - |
Panel Cutout Height | 92mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | -5°C |
Operating Temperature Max | 55°C |
Product Range | - |
DIGITAL PANEL METER, 2 O/P, 5A | Farnell |
Where can I find additional details, specifications and documents for a M2M LV?
Additional datasheets, footprints and schematics for M2M LV are listed on our Part Details page. You can also find images and similar parts to M2M LV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2M LV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2M LV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M2M LV fall under?
The M2M LV is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to M2M LV when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2M LV you can contact the distributor directly for product support, shipping queries etc.
Is the M2M LV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M2M LV have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M2M LV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2M LV often in real-time on the comparison pages.
What if I can't find stock of M2M LV?
You can fill out our help required form which you can use to request a quote for M2M LV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.