M2MI/O Industrial Automation & Control Gear by ABB Group

I/O NETWORK ANALYSER 500VAC

Status: Unknown
Series: M2M Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$586.95

Distributor Stock
Logo for Farnell
Farnell
from US$586.95
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$862.32
1
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$847.00
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Digits / Alpha -
Meter Function Current Voltage Frequency Power Energy
Meter Range 50mA to 5A 10V to 500V 40Hz to 500Hz
Digit Height -
Panel Cutout Height 92mm
Panel Cutout Width 92mm
Supply Voltage Min 10VAC
Supply Voltage Max 500VAC
Operating Temperature Min -5°C
Operating Temperature Max 55°C
Product Range M2M Series

Alternative Descriptions

I/O NETWORK ANALYSER, 500VAC | Farnell
I/O Network Analyser, 500Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a M2MI/O?

Additional datasheets, footprints and schematics for M2MI/O are listed on our Part Details page. You can also find images and similar parts to M2MI/O on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M2MI/O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2MI/O price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M2MI/O fall under?

The M2MI/O is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.

Can I view similar or alternative parts?

You can view similar parts to M2MI/O when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M2MI/O you can contact the distributor directly for product support, shipping queries etc.

Is the M2MI/O RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M2MI/O have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for M2MI/O.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M2MI/O often in real-time on the comparison pages.

What if I can't find stock of M2MI/O?

You can fill out our help required form which you can use to request a quote for M2MI/O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay