Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$172.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$294.19
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$385.79
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$253.00
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$260.36
|
13
in stock
|
Buy Now | |
RS Americas
from US$265.80
|
13
in stock
|
Buy Now | |
element14
from US$260.68
|
13
in stock
|
Buy Now | |
Avnet America
from US$172.54
|
-
|
Buy Now | |
Sager
from US$226.12
|
-
|
Buy Now |
Accessory Type | AC Motor |
---|---|
For Use With | EBM PAPST AC Motor |
Product Range | - |
AC DC&Servo Motors AC Motor 380VAC 50Hz | Rapid Electronics |
Fan, Ac Motor | Newark Electronics |
Fan Motor For Use With A Series AC Axial Fan 200 mm, AC Diagonal Fan | ebm-papst M2D068-CF02-07 | RS Americas |
FAN, AC MOTOR | element14 |
AC Motor 380V 2600RPM Clockwise Rotation IP44 Ball Bearing | Avnet America |
AC, DC & Servo Motors AC Motor, 380VAC, 50Hz, 2600RPM, 90W, 0.17A, D-Motor Series | Sager |
Where can I find additional details, specifications and documents for a M2D068-CF02-07?
Additional datasheets, footprints and schematics for M2D068-CF02-07 are listed on our Part Details page. You can also find images and similar parts to M2D068-CF02-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M2D068-CF02-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M2D068-CF02-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M2D068-CF02-07 fall under?
The M2D068-CF02-07 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to M2D068-CF02-07 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M2D068-CF02-07 you can contact the distributor directly for product support, shipping queries etc.
Is the M2D068-CF02-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M2D068-CF02-07 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and element14 have stock available or on a lead time for M2D068-CF02-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M2D068-CF02-07 often in real-time on the comparison pages.
What if I can't find stock of M2D068-CF02-07?
You can fill out our help required form which you can use to request a quote for M2D068-CF02-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.