Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 19 x 34AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVDF |
External Diameter | 1.24mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
44AM1121-22-9/96-9 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 22AWG |
Jacket Color | White |
Jacket Material | PVDF |
Shld Flex Cable, 2Cond, 22Awg, Per Ft | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M27500-22ML2T08?
Additional datasheets, footprints and schematics for M27500-22ML2T08 are listed on our Part Details page. You can also find images and similar parts to M27500-22ML2T08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M27500-22ML2T08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M27500-22ML2T08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M27500-22ML2T08 fall under?
The M27500-22ML2T08 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to M27500-22ML2T08 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M27500-22ML2T08 you can contact the distributor directly for product support, shipping queries etc.
Is the M27500-22ML2T08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M27500-22ML2T08 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, element14, TTI Europe and Farnell have stock available or on a lead time for M27500-22ML2T08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M27500-22ML2T08 often in real-time on the comparison pages.
What if I can't find stock of M27500-22ML2T08?
You can fill out our help required form which you can use to request a quote for M27500-22ML2T08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.