Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 20AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | White |
No. of Max Strands x Strand Size | 19 x 32AWG |
Conductor Material | Tinned Copper |
Jacket Material | ETFE |
External Diameter | 1.47mm |
Voltage Rating | 600V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Shld Flex Cable, 2Cond, 20Awg, 100M | Newark Electronics |
SHLD FLEX CABLE, 2COND, 20AWG, 100M | element14 |
55A1821-20-9/96-9CS2275 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 2Conductor |
Wire Gauge | 20AWG |
Jacket Color | White |
Jacket Material | ETFE |
Where can I find additional details, specifications and documents for a M27500-20SD2T23?
Additional datasheets, footprints and schematics for M27500-20SD2T23 are listed on our Part Details page. You can also find images and similar parts to M27500-20SD2T23 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M27500-20SD2T23 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M27500-20SD2T23 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M27500-20SD2T23 fall under?
The M27500-20SD2T23 is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to M27500-20SD2T23 when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M27500-20SD2T23 you can contact the distributor directly for product support, shipping queries etc.
Is the M27500-20SD2T23 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M27500-20SD2T23 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for M27500-20SD2T23.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M27500-20SD2T23 often in real-time on the comparison pages.
What if I can't find stock of M27500-20SD2T23?
You can fill out our help required form which you can use to request a quote for M27500-20SD2T23 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.