Status: | Obsolete |
---|---|
Series: | - |
RoHS: | Not Compliant |
Chipset Validation | N/A |
---|---|
Density | 16Mb |
FBGA Code | N/A |
Media | Tube |
Op. Temp. | -40C to +85C |
Part Status | Obsolete |
Product Longevity Program | No |
Product Longevity Program Start Date | N/A |
Type | Data Storage |
Width | x1 |
MEMORY, FLASH, SERIAL, 16MBIT, 8NSOIC | Farnell |
Where can I find additional details, specifications and documents for a M25P16-VMN6P?
Additional datasheets, footprints and schematics for M25P16-VMN6P are listed on our Part Details page. You can also find images and similar parts to M25P16-VMN6P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M25P16-VMN6P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M25P16-VMN6P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M25P16-VMN6P you can contact the distributor directly for product support, shipping queries etc.
Is the M25P16-VMN6P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M25P16-VMN6P have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for M25P16-VMN6P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M25P16-VMN6P often in real-time on the comparison pages.
What if I can't find stock of M25P16-VMN6P?
You can fill out our help required form which you can use to request a quote for M25P16-VMN6P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.