Status: | Unknown |
---|---|
Series: | D*MA Series |
RoHS: | Unknown |
Prices starting from US$32.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$80.21
|
16
in stock
|
Buy Now | |
TTI Europe
from US$32.26
|
197
in stock
|
Buy Now | |
Rapid Electronics
from US$66.08
|
138
in stock
|
Buy Now | |
Chip One Stop
from US$51.70
|
138
in stock
|
Buy Now | |
PEI-Genesis
from US$49.93
|
41
in stock
|
Buy Now | |
Newark Electronics
from US$97.93
|
19
in stock
|
Buy Now | |
element14
from US$81.32
|
19
in stock
|
Buy Now | |
Farnell
from US$104.82
|
19
in stock
|
Buy Now | |
Electro Enterprises
-
|
3,173
in stock
|
Buy Now | |
RS Americas
from US$82.87
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
No. of Contacts | 78Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | D*MA Series |
Connector Body Material | Steel Body |
Contact Material | Copper Alloy |
D-Sub MIL Spec Connectors Mil-Spec D-Sub | Rapid Electronics |
Mil Spec D-SUB HD PLUG 78P PNL MNT | RS |
Conn High Density D Subminiature Plug 78 POS 2.41mm Crimp ST Cable Mount/Panel Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Status: | Unknown |
---|---|
Series: | AMPLIMITE 90 Series |
RoHS: | Unknown |
No. of Contacts | 78Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Crimp |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 90 Series |
Connector Body Material | Steel Body |
Contact Termination | Crimp |
RoHS Compliant | No |
DSUB D78P CRIMP:PLG+PINS | TTI Europe |
Where can I find additional details, specifications and documents for a M24308/4-15F?
Additional datasheets, footprints and schematics for M24308/4-15F are listed on our Part Details page. You can also find images and similar parts to M24308/4-15F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M24308/4-15F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M24308/4-15F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M24308/4-15F fall under?
The M24308/4-15F is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to M24308/4-15F when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M24308/4-15F you can contact the distributor directly for product support, shipping queries etc.
Is the M24308/4-15F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M24308/4-15F have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, PEI-Genesis and Newark Electronics have stock available or on a lead time for M24308/4-15F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M24308/4-15F often in real-time on the comparison pages.
What if I can't find stock of M24308/4-15F?
You can fill out our help required form which you can use to request a quote for M24308/4-15F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.