Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
WireMasters
-
|
46
in stock
|
Buy Now |
I.D. SUPPLIED - METRIC | 6.4MM |
---|---|
I.D. SUPPLIED - IMPERIAL | 0.25" |
SHRINK RATIO | 2 |
SHRINK TUBING / BOOT COLOUR | TRANSPARENT |
I.D. RECOVERED MAX - METRIC | 3.2MM |
RoHS Compliant | YES |
Where can I find additional details, specifications and documents for a M23053/18-206-C.?
Additional datasheets, footprints and schematics for M23053/18-206-C. are listed on our Part Details page. You can also find images and similar parts to M23053/18-206-C. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M23053/18-206-C. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M23053/18-206-C. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M23053/18-206-C. fall under?
The M23053/18-206-C. is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to M23053/18-206-C. when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M23053/18-206-C. you can contact the distributor directly for product support, shipping queries etc.
Is the M23053/18-206-C. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M23053/18-206-C. have stock available?
Authorised distributors including WireMasters have stock available or on a lead time for M23053/18-206-C..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M23053/18-206-C. often in real-time on the comparison pages.
What if I can't find stock of M23053/18-206-C.?
You can fill out our help required form which you can use to request a quote for M23053/18-206-C. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.