Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
SVHC | No SVHC (17-Dec-2015) |
Colour | White |
Height Above Panel | 11.5mm |
IP / NEMA Rating | IP66 |
LED Colour | White |
Operating Temperature Max | 70°C |
Operating Temperature Min | -25°C |
Shock Resistance | > |
FLUSH LIGHT, WHITE | element14 |
Panel Mount Indicator, Led, White, | Newark Electronics |
Where can I find additional details, specifications and documents for a M22-L-W+M22-A?
Additional datasheets, footprints and schematics for M22-L-W+M22-A are listed on our Part Details page. You can also find images and similar parts to M22-L-W+M22-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-L-W+M22-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-L-W+M22-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-L-W+M22-A fall under?
The M22-L-W+M22-A is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M22-L-W+M22-A when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-L-W+M22-A you can contact the distributor directly for product support, shipping queries etc.
Is the M22-L-W+M22-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-L-W+M22-A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for M22-L-W+M22-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-L-W+M22-A often in real-time on the comparison pages.
What if I can't find stock of M22-L-W+M22-A?
You can fill out our help required form which you can use to request a quote for M22-L-W+M22-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.