Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.73
LED Colour | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | - |
Forward Current If | - |
Luminous Intensity | - |
IP / NEMA Rating | IP20 |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Colour | Red |
Current Rating | 15mA |
For Use With | Eaton Moeller M22 Series Indicator Light Lenses |
Operating Temperature Max | 55°C |
Operating Temperature Min | -25°C |
Power Rating | 260mW |
Shock Resistance | > |
Supply Voltage | 30V |
Supply Voltage AC Max | 30V |
Supply Voltage AC Min | 18V |
Supply Voltage DC Max | 30V |
Supply Voltage DC Min | 18V |
Wire Area Size Solid Max | 2.5mm² |
Wire Area Size Stranded Max | 1.5mm² |
Light Block, LED, 12-30VAC/DC, for M22 Series, RMQ-Titan Series | Eaton - Cutler Hammer M22-LED-R | RS Americas |
Illuminating unit | Transfer Multisort Elektronik |
Light Unit | Newark Electronics |
LIGHT UNIT | element14 |
Eaton LED Element | Distrelec |
Where can I find additional details, specifications and documents for a M22-LED-R?
Additional datasheets, footprints and schematics for M22-LED-R are listed on our Part Details page. You can also find images and similar parts to M22-LED-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-LED-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-LED-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-LED-R fall under?
The M22-LED-R is listed under Optoelectronics & Displays > Panel Mount Indicators Bases & Lenses > LED Single Colour Indicators.
Can I view similar or alternative parts?
You can view similar parts to M22-LED-R when available in the LED Single Colour Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-LED-R you can contact the distributor directly for product support, shipping queries etc.
Is the M22-LED-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-LED-R have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for M22-LED-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-LED-R often in real-time on the comparison pages.
What if I can't find stock of M22-LED-R?
You can fill out our help required form which you can use to request a quote for M22-LED-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.