Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 80mm |
External Width - Metric | 72mm |
External Depth - Metric | 56mm |
IP Rating | IP66 |
Body Colour | Yellow |
NEMA Rating | NEMA 3R 4X 12 13 |
External Height - Imperial | 2.205" |
External Width - Imperial | 2.834" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | 1Holes |
SVHC | No SVHC (17-Dec-2015) |
No. of Gangs | 1 |
Enclosure, Pushbutton, 1Hole, Yellow | Newark Electronics |
ENCLOSURE, 1GANG, YELLOW, FOR EM PB | Farnell |
Pushbutton Enclosure, 1 Hole, 22mm, Plastic, IP66, Yellow, M22 Series | Eaton - Cutler Hammer M22-IY1 | RS Americas |
Eaton Assembly Housing, Single | Distrelec |
Where can I find additional details, specifications and documents for a M22-IY1?
Additional datasheets, footprints and schematics for M22-IY1 are listed on our Part Details page. You can also find images and similar parts to M22-IY1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-IY1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-IY1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-IY1 fall under?
The M22-IY1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to M22-IY1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-IY1 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-IY1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-IY1 have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas and Distrelec have stock available or on a lead time for M22-IY1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-IY1 often in real-time on the comparison pages.
What if I can't find stock of M22-IY1?
You can fill out our help required form which you can use to request a quote for M22-IY1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.