Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Unknown |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 84mm |
External Width - Metric | 79mm |
External Depth - Metric | 67mm |
IP Rating | IP66 IP67 IP69K |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.31" |
External Width - Imperial | 3.11" |
External Depth - Imperial | 2.64" |
Product Range | M22 Series |
No. of Switch Holes | 1Holes |
SVHC | No SVHC (17-Dec-2015) |
Depth - Imperial | 3.1" |
Depth - Metric | 79mm |
Height - Imperial | 2.6" |
Height - Metric | 67mm |
Length / Width - Imperial | 3.3" |
Length / Width - Metric | 84mm |
Enclosure, 22Mm, Control, 84 Mm, 79 Mm, 67 Mm, 1, Steel Rohs Compliant: Yes |Eaton Moeller M22-I1M-SAL | Newark Electronics |
ENCLOSURE, 1HOLE | Farnell |
Where can I find additional details, specifications and documents for a M22-I1M-SAL?
Additional datasheets, footprints and schematics for M22-I1M-SAL are listed on our Part Details page. You can also find images and similar parts to M22-I1M-SAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-I1M-SAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-I1M-SAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-I1M-SAL fall under?
The M22-I1M-SAL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to M22-I1M-SAL when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-I1M-SAL you can contact the distributor directly for product support, shipping queries etc.
Is the M22-I1M-SAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-I1M-SAL have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for M22-I1M-SAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-I1M-SAL often in real-time on the comparison pages.
What if I can't find stock of M22-I1M-SAL?
You can fill out our help required form which you can use to request a quote for M22-I1M-SAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.