Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Control |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 80mm |
External Width - Metric | 72mm |
External Depth - Metric | 56mm |
IP Rating | IP67 |
Body Colour | Grey |
NEMA Rating | NEMA 4X 13 |
External Height - Imperial | 3.15" |
External Width - Imperial | 2.835" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | 1Holes |
SVHC | No SVHC (17-Dec-2015) |
No. of Gangs | 1 |
Eaton Assembly Housing, Single | Distrelec |
Enclosure, Polycarbonate, Grey | Newark Electronics |
ENCLOSURE, 1GANG | element14 |
Pushbutton Enclosure, Surface Mount, 1 Hole, 22mm, IP67, Gray, M22 Series | Eaton - Cutler Hammer M22-I1 | RS Americas |
Where can I find additional details, specifications and documents for a M22-I1?
Additional datasheets, footprints and schematics for M22-I1 are listed on our Part Details page. You can also find images and similar parts to M22-I1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-I1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-I1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-I1 fall under?
The M22-I1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to M22-I1 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-I1 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-I1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22-I1 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for M22-I1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-I1 often in real-time on the comparison pages.
What if I can't find stock of M22-I1?
You can fill out our help required form which you can use to request a quote for M22-I1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.