Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hook Up Wire, Ptfe, 600V, 200 , Spc Conductor |Thermax M22759/11-22-0 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PTFE |
---|---|
Jacket Color | Black |
Wire Gauge | 22AWG |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PTFE |
---|---|
Jacket Color | Black |
Wire Gauge | 22AWG |
No. of Max Strands x Strand Size | 19 x 34AWG |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a M22759/11-22-0?
Additional datasheets, footprints and schematics for M22759/11-22-0 are listed on our Part Details page. You can also find images and similar parts to M22759/11-22-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22759/11-22-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22759/11-22-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22759/11-22-0 fall under?
The M22759/11-22-0 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to M22759/11-22-0 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22759/11-22-0 you can contact the distributor directly for product support, shipping queries etc.
Is the M22759/11-22-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22759/11-22-0 have stock available?
Authorised distributors including Electro Enterprises, WireMasters and Newark Electronics have stock available or on a lead time for M22759/11-22-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22759/11-22-0 often in real-time on the comparison pages.
What if I can't find stock of M22759/11-22-0?
You can fill out our help required form which you can use to request a quote for M22759/11-22-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.