M22759/11-16-5 Cable, Wire & Assemblies by Thermax

Hook Up wire, PTFE, 600V, 200 , SPC Conductor

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$0.58
6,877
in stock
Buy Now

Alternative Descriptions

Hook Up Wire, Ptfe, 600V, 200 , Spc Conductor |Thermax M22759/11-16-5 | Newark Electronics


M22759/11-16-5 Hook Up Wire by Nexans

HOOK-UP WIRE, 16AWG, GREEN, PER FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Jacket Material PTFE
Jacket Color Green
Wire Gauge 16AWG
No. of Max Strands x Strand Size 19 x 29AWG
Voltage Rating 600V

M22759/11-16-5 Cable, Wire & Assemblies by Harbour Industries

Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

M22759/11-16-5 Cable, Wire & Assemblies by Specialty Cable Corporation

Hook Up wire, PTFE, 600V, 200°C, SPC Conductor

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a M22759/11-16-5?

Additional datasheets, footprints and schematics for M22759/11-16-5 are listed on our Part Details page. You can also find images and similar parts to M22759/11-16-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for M22759/11-16-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22759/11-16-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does M22759/11-16-5 fall under?

The M22759/11-16-5 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to M22759/11-16-5 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the M22759/11-16-5 you can contact the distributor directly for product support, shipping queries etc.

Is the M22759/11-16-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for M22759/11-16-5 have stock available?

Authorised distributors including Electro Enterprises and Newark Electronics have stock available or on a lead time for M22759/11-16-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for M22759/11-16-5 often in real-time on the comparison pages.

What if I can't find stock of M22759/11-16-5?

You can fill out our help required form which you can use to request a quote for M22759/11-16-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay