Status: | Unknown |
---|---|
Series: | M22759 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$107.77
|
101
in stock
|
Buy Now | |
WireMasters
from US$0.47
|
13,595
in stock
|
Buy Now | |
Electro Enterprises
from US$0.15
|
1,364
in stock
|
Buy Now | |
Newark Electronics
from US$83.39
|
101
in stock
|
Buy Now | |
element14
from US$160.61
|
100
in stock
|
Buy Now | |
RS Americas
from US$258.26
|
3
in stock
|
Buy Now |
Jacket Material | ETFE |
---|---|
Jacket Colour | White |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.37mm |
Approval Specification | MIL-W-22759/16 |
Product Range | M22759 Series |
SVHC | No SVHC (07-Jul-2017) |
Hook-Up Wire, 22Awg, White, 100M | Newark Electronics |
HOOK-UP WIRE, 22AWG, WHITE, 100M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | ETFE |
---|---|
Jacket Color | White |
Wire Gauge | 22AWG |
No. of Max Strands x Strand Size | 19 x 34AWG |
Voltage Rating | 600V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | ETFE |
---|---|
Jacket Color | White |
Wire Gauge | 22AWG |
No. of Max Strands x Strand Size | 19 x 34AWG |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M22759/16-22-9?
Additional datasheets, footprints and schematics for M22759/16-22-9 are listed on our Part Details page. You can also find images and similar parts to M22759/16-22-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22759/16-22-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22759/16-22-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22759/16-22-9 fall under?
The M22759/16-22-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to M22759/16-22-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22759/16-22-9 you can contact the distributor directly for product support, shipping queries etc.
Is the M22759/16-22-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22759/16-22-9 have stock available?
Authorised distributors including WireMasters, Electro Enterprises, Newark Electronics, Farnell and element14 have stock available or on a lead time for M22759/16-22-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22759/16-22-9 often in real-time on the comparison pages.
What if I can't find stock of M22759/16-22-9?
You can fill out our help required form which you can use to request a quote for M22759/16-22-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.