Status: | Unknown |
---|---|
Series: | D*U Series |
RoHS: | Unknown |
Prices starting from US$686.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$973.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$844.04
|
33
in stock
|
Buy Now | |
element14
from US$1,005.09
|
33
in stock
|
Buy Now | |
Farnell
from US$891.61
|
19
in stock
|
Buy Now | |
PEI-Genesis
from US$804.21
|
10
in stock
|
Buy Now | |
TTI Europe
from US$774.17
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$686.65
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | ITT Cannon 32-20AWG D*U D Sub Contacts |
Product Range | D*U Series |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 28-20AWG Contacts |
Product Range | - |
Status: | Unknown |
---|---|
Series: | 2.00mm (0.079") DATAMATE S-TEK Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Harwin L-Tek J-Tek & Mix-Tek Contacts |
Product Range | 2.00mm (0.079") DATAMATE S-TEK Series |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | BS |
Hand Crimp Tool for Datamate M300 Series Crimp Contacts | Avnet Abacus |
Datamate AFM8 hand crimp tool, 20-32AWG | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP 24-20AWG Circular Signal Contacts |
RoHS Compliant | No |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M22520-2-01?
Additional datasheets, footprints and schematics for M22520-2-01 are listed on our Part Details page. You can also find images and similar parts to M22520-2-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22520-2-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22520-2-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22520-2-01 fall under?
The M22520-2-01 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to M22520-2-01 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22520-2-01 you can contact the distributor directly for product support, shipping queries etc.
Is the M22520-2-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22520-2-01 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, PEI-Genesis and TTI Europe have stock available or on a lead time for M22520-2-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22520-2-01 often in real-time on the comparison pages.
What if I can't find stock of M22520-2-01?
You can fill out our help required form which you can use to request a quote for M22520-2-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.