Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$194.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$390.56
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$259.07
|
31
in stock
|
Buy Now | |
element14
from US$331.11
|
31
in stock
|
Buy Now | |
PEI-Genesis
from US$246.84
|
18
in stock
|
Buy Now | |
TTI Europe
from US$248.04
|
5
in stock
|
Buy Now | |
Distrelec
from US$203.54
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$210.75
|
2
in stock
|
Buy Now | |
Avnet America
from US$313.12
|
-
|
Buy Now |
For Use With | Astro Tool 615708 (M22520/1-01) Adjustable Crimp Tool |
---|---|
Crimp Locator Applications | 12 16 & 20AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Turret Head, Af8 Crimp Tool | Newark Electronics |
TURRET HEAD, AF8 CRIMP TOOL | element14 |
TURRET HEAD TH163 | PEI-Genesis |
TH163 | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Astro Tool 615708 (M22520/1-01) Adjustable Crimp Tool |
---|---|
Crimp Locator Applications | 20 16 & 12AWG Contacts |
Product Range | - |
LOCATOR, TURRET HEAD, ADJ CRIMP TOOL | Farnell |
Astro Tool Corp Insert for pliers M-22520/1-1 | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a M22520/1-04?
Additional datasheets, footprints and schematics for M22520/1-04 are listed on our Part Details page. You can also find images and similar parts to M22520/1-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22520/1-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22520/1-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22520/1-04 fall under?
The M22520/1-04 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to M22520/1-04 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22520/1-04 you can contact the distributor directly for product support, shipping queries etc.
Is the M22520/1-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22520/1-04 have stock available?
Authorised distributors including Newark Electronics, element14, PEI-Genesis, Farnell and TTI Europe have stock available or on a lead time for M22520/1-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22520/1-04 often in real-time on the comparison pages.
What if I can't find stock of M22520/1-04?
You can fill out our help required form which you can use to request a quote for M22520/1-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.