Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Amphenol PT-SE SP-SE PC-SE MS/PT-SE (MIL-C-26482 Series 1) Connectors |
---|---|
Crimp Locator Applications | Matrix MIL-DTL-26482 Series 2 Crimp Contacts |
Product Range | - |
Accessory Type | Crimp Tool Positioner |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Daniels M22520/1-01 (AF8) Adjustable Crimp Tool |
---|---|
Crimp Locator Applications | 20-12AWG Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Crimp Die Applications | Miniature and Subminiature Connectors |
Turret Head, Af8 Crimp Tool | Newark Electronics |
TURRET HEAD, AF8 CRIMP TOOL | element14 |
TURRET, BATTERY POWER, CRIMP TOOL | Farnell |
TH1A TURRET HEAD POSITIONER | Heilind Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Astro Tool 615708 (M22520/1-01) Adjustable Crimp Tool |
---|---|
Crimp Locator Applications | 20, 16 & 12AWG Contacts |
Accessory Type | Turret Head |
Crimp Size | 20AWG to 16AWG |
RoHS Compliant | No |
Where can I find additional details, specifications and documents for a M22520/1-02?
Additional datasheets, footprints and schematics for M22520/1-02 are listed on our Part Details page. You can also find images and similar parts to M22520/1-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22520/1-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22520/1-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22520/1-02 fall under?
The M22520/1-02 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to M22520/1-02 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22520/1-02 you can contact the distributor directly for product support, shipping queries etc.
Is the M22520/1-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22520/1-02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Avnet America have stock available or on a lead time for M22520/1-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22520/1-02 often in real-time on the comparison pages.
What if I can't find stock of M22520/1-02?
You can fill out our help required form which you can use to request a quote for M22520/1-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.