Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$686.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,163.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$732.33
|
53
in stock
|
Buy Now | |
element14
from US$1,076.54
|
53
in stock
|
Buy Now | |
Distrelec
from US$735.78
|
6
in stock
|
Buy Now | |
Farnell
from US$1,140.07
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$686.65
|
3
in stock
|
Buy Now | |
PEI-Genesis
from US$835.14
|
2
in stock
|
Buy Now | |
Conrad
from US$1,209.16
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$686.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$796.69
|
-
|
Buy Now | |
TTI Europe
from US$966.48
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | Amphenol MIL-DTL-38999 Series I & III Contacts |
Product Range | - |
Crimp Application | D Sub Pins and Sockets |
Sturdy, reliable metal plugs, compatible with other standard industrial connectors.This text is machine translated. | Conrad |
Crimping Tool For Mil-C-22992, Class L | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | 26-12AWG Wire Splices |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Hand Crimp Tool Frame, Standard Adjustable | Newark Electronics |
HAND CRIMP TOOL FRAME, STANDARD ADJUSTABLE | element14 |
HAND CRIMP TOOL, ADJUSTABLE, 26-12AWG | Farnell |
AF8 HAND CRIMP TOOL | Heilind Electronics |
HAND CRIMP TOOL AF8-DAN | PEI-Genesis |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 26-12AWG Terminals |
Crimp Size | 20AWG to 12AWG |
RoHS Compliant | NA |
Astro Tool Corp Crimping tool without insert | Distrelec |
Where can I find additional details, specifications and documents for a M22520/1-01?
Additional datasheets, footprints and schematics for M22520/1-01 are listed on our Part Details page. You can also find images and similar parts to M22520/1-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22520/1-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22520/1-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22520/1-01 fall under?
The M22520/1-01 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to M22520/1-01 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22520/1-01 you can contact the distributor directly for product support, shipping queries etc.
Is the M22520/1-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M22520/1-01 have stock available?
Authorised distributors including Newark Electronics, element14, Distrelec, Farnell and Heilind Electronics have stock available or on a lead time for M22520/1-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22520/1-01 often in real-time on the comparison pages.
What if I can't find stock of M22520/1-01?
You can fill out our help required form which you can use to request a quote for M22520/1-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.