Status: | Unknown |
---|---|
Series: | M22 Series |
RoHS: | Compliant |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Header |
Product Range | M22 Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
RoHS Compliant | Yes |
Connector, Header, 40Pos, 2Mm, 1Row | Newark Electronics |
CONNECTOR, HEADER, 40POS, 2MM, 1ROW | element14 |
40 POS. MALE SIL VERT THRB CON | TTI Europe |
Conn Unshrouded Header HDR 40 POS 2mm Solder ST Thru-Hole Bag | Avnet Abacus |
Where can I find additional details, specifications and documents for a M22-2514005?
Additional datasheets, footprints and schematics for M22-2514005 are listed on our Part Details page. You can also find images and similar parts to M22-2514005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M22-2514005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M22-2514005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M22-2514005 fall under?
The M22-2514005 is listed under Connectors > Board-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to M22-2514005 when available in the Board-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M22-2514005 you can contact the distributor directly for product support, shipping queries etc.
Is the M22-2514005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M22-2514005 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet Abacus have stock available or on a lead time for M22-2514005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M22-2514005 often in real-time on the comparison pages.
What if I can't find stock of M22-2514005?
You can fill out our help required form which you can use to request a quote for M22-2514005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.