Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.89
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$66.99
|
66
in stock
|
Buy Now | |
element14
from US$84.65
|
66
in stock
|
Buy Now | |
Farnell
from US$72.47
|
66
in stock
|
Buy Now | |
RS Americas
from US$66.99
|
61
in stock
|
Buy Now | |
Carlton-Bates
from US$72.58
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$64.07
|
3
in stock
|
Buy Now | |
Distrelec
from US$66.83
|
2
in stock
|
Buy Now | |
Future Electronics
from US$65.68
|
-
|
Buy Now |
Marker Type | Heat Shrinkable Sleeve |
---|---|
Legend | - |
Marker Material | PO (Polyolefin) |
Marker Colour | White |
Marker Dimensions | 11.15mm x 2.13m |
I.D. Max | 5.46mm |
I.D. Min | 2.39mm |
Shrink Ratio | 3 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Label |
Background Colour | White |
Body Material | PO (Polyolefin) |
Cable Diameter Max | 5.46mm |
Cable Diameter Min | 2.39mm |
Colour | White |
For Use With | BMP21 |
Material | Polyolefin |
Tape Length | 2.13m |
Tape Width | 11.15mm |
Heatshrink Sleeve 6.35mm X 2.13m | RS |
Wire Marker, Heat Shrinkable, 0.439In | Newark Electronics |
WIRE MARKER, HEAT SHRINKABLE, 0.439IN | element14 |
Polyolefin Heat Shrink, 16 -8AWG, Marking Sleeves, .335in, 7in, BMP21 Series | Brady M21-250-C-342 | RS Americas |
Wire Marker | Carlton-Bates |
Heat shrink sleeve | Transfer Multisort Elektronik |
Brady Heat-Shrinkable Label, 3:1, Polyolefin, 2.13 x 6.35mm, White | Distrelec |
BMP21 Series PermaSleeve Heat Shrink Polyolefin Wire Marking Sleeves | Future Electronics |
Where can I find additional details, specifications and documents for a M21-250-C-342?
Additional datasheets, footprints and schematics for M21-250-C-342 are listed on our Part Details page. You can also find images and similar parts to M21-250-C-342 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M21-250-C-342 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M21-250-C-342 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M21-250-C-342 fall under?
The M21-250-C-342 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to M21-250-C-342 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M21-250-C-342 you can contact the distributor directly for product support, shipping queries etc.
Is the M21-250-C-342 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M21-250-C-342 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for M21-250-C-342.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M21-250-C-342 often in real-time on the comparison pages.
What if I can't find stock of M21-250-C-342?
You can fill out our help required form which you can use to request a quote for M21-250-C-342 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.