Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Switch Operation | On-On |
---|---|
Contact Configuration | DPDT |
Product Range | M Series |
No. of Switch Positions | 2 Position |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Angle of Throw | 90° |
Actuation Type | Flat |
Actuator Type | Flat |
Behind Panel Depth | 19.8mm |
Colour | Black |
Contact Current DC Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 20mohm |
Contact Voltage DC Max | 30V |
External Length / Height | 18mm |
External Width | 18mm |
Flammability Rating | UL94V-0 |
Full Angle | 90° |
Height Above Panel | 11.7mm |
Indexing Angle | 90° |
No. of Mechanical Operations | 50000 |
No. of Positions | 2Ways |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Panel Cutout Width | 15.1mm |
Panel Thickness Max | 14.28mm |
Pin Length | 3.4mm |
Pin Width / Dia | 1mm |
Static Resistance | 7kV |
Test Voltage | 1000V |
KEYSWITCH, DPDT, 2 POS, STD KEY | element14 |
Where can I find additional details, specifications and documents for a M1BCEAAE?
Additional datasheets, footprints and schematics for M1BCEAAE are listed on our Part Details page. You can also find images and similar parts to M1BCEAAE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M1BCEAAE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M1BCEAAE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M1BCEAAE fall under?
The M1BCEAAE is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to M1BCEAAE when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M1BCEAAE you can contact the distributor directly for product support, shipping queries etc.
Is the M1BCEAAE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M1BCEAAE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for M1BCEAAE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M1BCEAAE often in real-time on the comparison pages.
What if I can't find stock of M1BCEAAE?
You can fill out our help required form which you can use to request a quote for M1BCEAAE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.