Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Compliant |
Stud Size - Metric | M3.5 |
---|---|
Stud Size - Imperial | #6 |
Wire Size AWG Max | 18AWG |
Product Range | Scotchlok Series |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Ring Tongue, Stud 6, Crimp, Uninsulated | Newark Electronics |
Scotchlok Ring NonInsulated, standardstyle ring tongue | 3M M18-6R/SX | RS Americas |
Where can I find additional details, specifications and documents for a M18-6R/SX?
Additional datasheets, footprints and schematics for M18-6R/SX are listed on our Part Details page. You can also find images and similar parts to M18-6R/SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M18-6R/SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M18-6R/SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M18-6R/SX fall under?
The M18-6R/SX is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ring Crimp Terminals.
Can I view similar or alternative parts?
You can view similar parts to M18-6R/SX when available in the Ring Crimp Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M18-6R/SX you can contact the distributor directly for product support, shipping queries etc.
Is the M18-6R/SX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for M18-6R/SX have stock available?
Authorised distributors including Newark Electronics, RS Americas and element14 have stock available or on a lead time for M18-6R/SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M18-6R/SX often in real-time on the comparison pages.
What if I can't find stock of M18-6R/SX?
You can fill out our help required form which you can use to request a quote for M18-6R/SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.