Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
No distributors results available
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Product Range | Scotchlok Series |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a M18-38RX?
Additional datasheets, footprints and schematics for M18-38RX are listed on our Part Details page. You can also find images and similar parts to M18-38RX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M18-38RX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M18-38RX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M18-38RX fall under?
The M18-38RX is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to M18-38RX when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M18-38RX you can contact the distributor directly for product support, shipping queries etc.
Is the M18-38RX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M18-38RX have stock available?
There is no stock from authorised distributors for M18-38RX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M18-38RX often in real-time on the comparison pages.
What if I can't find stock of M18-38RX?
You can fill out our help required form which you can use to request a quote for M18-38RX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.