Status: | Unknown |
---|---|
Series: | Scotchlok Series |
RoHS: | Unknown |
Product Range | Scotchlok Series |
---|---|
Stud Size - Imperial | 1/4" |
Stud Size - Metric | M6 |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Insulator Colour | - |
Terminal, Ring Tongue, 1/4", Crimp, Uninsulated | Newark Electronics |
Scotchlok Ring NonInsulated, standardstyle ring tongue | 3M M18-14R/SX | RS Americas |
TERMINAL, RING TONGUE, 1/4", CRIMP, UNINSULATED | element14 |
Where can I find additional details, specifications and documents for a M18-14R/SX?
Additional datasheets, footprints and schematics for M18-14R/SX are listed on our Part Details page. You can also find images and similar parts to M18-14R/SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M18-14R/SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M18-14R/SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M18-14R/SX fall under?
The M18-14R/SX is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to M18-14R/SX when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M18-14R/SX you can contact the distributor directly for product support, shipping queries etc.
Is the M18-14R/SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M18-14R/SX have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for M18-14R/SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M18-14R/SX often in real-time on the comparison pages.
What if I can't find stock of M18-14R/SX?
You can fill out our help required form which you can use to request a quote for M18-14R/SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.