Status: | Unknown |
---|---|
Series: | M12-FM Series |
RoHS: | Unknown |
Product Range | M12-FM Series |
---|---|
Sensor Connector Size | M12 |
Sensor Connector Gender | Female |
No. of Positions | 4 Positions |
Sensor Contact Type | Crimp Socket |
IP / NEMA Rating | IP67 |
Sensor Connector, M12, Rcpt, 4Pos, Cable | Newark Electronics |
COMPENSATED M12 THERMOCOUPLE CONNECTORS FIELD MOUNT | Avnet America |
TYPE K STR FEMALE M12 CONN | Omega Engineering M12-K-S-F-FM | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temp Connectors | M12 Connectors |
---|
Where can I find additional details, specifications and documents for a M12-K-S-F-FM?
Additional datasheets, footprints and schematics for M12-K-S-F-FM are listed on our Part Details page. You can also find images and similar parts to M12-K-S-F-FM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for M12-K-S-F-FM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view M12-K-S-F-FM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does M12-K-S-F-FM fall under?
The M12-K-S-F-FM is listed under Connectors > Sensor Connectors & Components > Sensor Connectors.
Can I view similar or alternative parts?
You can view similar parts to M12-K-S-F-FM when available in the Sensor Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the M12-K-S-F-FM you can contact the distributor directly for product support, shipping queries etc.
Is the M12-K-S-F-FM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for M12-K-S-F-FM have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for M12-K-S-F-FM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for M12-K-S-F-FM often in real-time on the comparison pages.
What if I can't find stock of M12-K-S-F-FM?
You can fill out our help required form which you can use to request a quote for M12-K-S-F-FM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.